Amphenol RF 112155
- 收藏
- 对比
112155
143-112155
同轴连接器(射频)
--
大陆
立即发货

112155 datasheet pdf and Coaxial Connectors (RF) product details from Amphenol RF stock available at utmel
1最小包装量--
112155详情
Amphenol RF 112155重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Insulator Material
聚四氟乙烯
Manufacturer Part Number
112155
Mounting Styles
STRAIGHT
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.77
Manufacturer Series
112155
连接器类型
射频BNC连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
BAYONET
特性阻抗
75 Ω
112155拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。