Amphenol RF 28100
- 收藏
- 对比
28100
143-28100
同轴连接器(射频)
--
大陆
立即发货

28100 datasheet pdf and Coaxial Connectors (RF) product details from Amphenol RF stock available at utmel
1最小包装量--
28100详情
Amphenol RF 28100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
触点镀层
Silver Plated Contacts
Package Type
Individual Bag
Contact Materials
Brass
连接器类型
MHV Coaxial
阻抗
-
产品类别
connectors
28100拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。