Amphenol RF 31-80901
- 收藏
- 对比
31-80901
143-31-80901
同轴连接器(射频)
--
大陆
立即发货

31-80901 datasheet pdf and Coaxial Connectors (RF) product details from Amphenol RF stock available at utmel
1最小包装量--
31-80901详情
Amphenol RF 31-80901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Contact Finish Mating
GOLD (50)
Manufacturer Part Number
31-80901
Mounting Styles
RIGHT ANGLE
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.32
Manufacturer Series
31-80901
JESD-609代码
e4
连接器类型
射频BNC连接器
附加功能
APPLICABLE CABLE: RG 179/U
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
BAYONET
触点表面处理 终端
GOLD (50)
特性阻抗
75 Ω
31-80901拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。