Amphenol RF 3FA1ENZRJ-C04-3
- 收藏
- 对比
3FA1ENZRJ-C04-3
143-3FA1ENZRJ-C04-3
同轴连接器(射频)
--
大陆
立即发货

3FA1ENZRJ-C04-3 datasheet pdf and Coaxial Connectors (RF) product details from Amphenol RF stock available at utmel
1最小包装量--
3FA1ENZRJ-C04-3详情
Amphenol RF 3FA1ENZRJ-C04-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Body Orientation
直角
Operating Frequency (Hz)
0 to 3G
Impedance (Ohm)
50
Mounting
电缆安装
包装
Tray
零件状态
活跃
类型
Coaxial
性别
RCP
3FA1ENZRJ-C04-3拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。