Amphenol RF 82-5588-RFX
- 收藏
- 对比
82-5588-RFX
143-82-5588-RFX
同轴连接器(射频)
--
大陆
立即发货

82-5588-RFX datasheet pdf and Coaxial Connectors (RF) product details from Amphenol RF stock available at utmel
1最小包装量--
82-5588-RFX详情
Amphenol RF 82-5588-RFX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Insulator Material
POLYESTER
Operating Frequency (Max)
0.5 GHz
Manufacturer Part Number
82-5588-RFX
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.74
Manufacturer Series
82-5588-RFX
ECCN 代码
EAR99
连接器类型
射频连接器适配器
附加功能
STANDARD: MIL-C-3655, POLARIZED
HTS代码
8536.69.80.00
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-FEMALE
主体/外壳样式
JACK-JACK
耦合类型
THREADED
适配器样式
TWINAX-TWINAX
82-5588-RFX拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF







哦! 它是空的。