Amphenol Wilcoxon Sensing Technologies 6H
- 收藏
- 对比
6H
143-6H
圆形电缆组件
--
大陆
立即发货

Sensor Cables / Actuator Cables 2 socket, MIL-C-5015, HART-compatible Must be assembled at factory
1最小包装量--
6H详情
Amphenol Wilcoxon Sensing Technologies 6H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Connector End A
Socket
Connector End A Pin Count
2 Position
Connector End B
无连接器
Connector End B Pin Count
-
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
R6H
系列
R6H
性别
Female
6H拓展信息







哦! 它是空的。