Amphenol Wilcoxon Sensing Technologies PC420VP-10-DA
- 收藏
- 对比
PC420VP-10-DA
143-PC420VP-10-DA
运动传感器 - 振动
Module
大陆
立即发货

ACCEL 4-20MA SENSORS
--最小包装量--
PC420VP-10-DA详情
Amphenol Wilcoxon Sensing Technologies PC420VP-10-DA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
安装类型
底座安装
厂商
Amphenol Wilcoxon Sensing Technologies
Package
Bulk
Product Status
活跃
Base Product Number
PC420
系列
PC420V-DA
操作温度
-
终端
Connector
输出类型
Analog
传感器类型
Vibration
敏感度
-
功率 - 额定
-
感应范围
-
特征
Explosion Proof, Intrinsically Safe
PC420VP-10-DA拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies







哦! 它是空的。