Amphenol Wilcoxon Sensing Technologies PC420VR-30-DV
- 收藏
- 对比
PC420VR-30-DV
143-PC420VR-30-DV
运动传感器 - 振动
Module
大陆
立即发货

ACCEL 4-20MA SENSORS
1最小包装量--
PC420VR-30-DV详情
Amphenol Wilcoxon Sensing Technologies PC420VR-30-DV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Module
安装类型
底座安装
厂商
Amphenol Wilcoxon Sensing Technologies
Package
Bulk
Product Status
活跃
Base Product Number
PC420
Maximum Operating Temperature
+ 105 C
Unit Weight
5.714382 oz
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Wilcoxon
RoHS
Details
系列
PC420V-DV
操作温度
-
终端
Connector
子类别
Sensors
输出类型
Analog
产品类别
振动传感器
传感器类型
Vibration
敏感度
-
功率 - 额定
-
感应范围
-
特征
Explosion Proof, Intrinsically Safe
产品类别
振动传感器
PC420VR-30-DV拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies







哦! 它是空的。