Amphenol Wilcoxon Sensing Technologies PCH420V-M12-HZ
- 收藏
- 对比
PCH420V-M12-HZ
143-PCH420V-M12-HZ
运动传感器 - 振动
Module
大陆
立即发货

VIBRATION SENSOR HART-ENABLED
--最小包装量--
PCH420V-M12-HZ详情
Amphenol Wilcoxon Sensing Technologies PCH420V-M12-HZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
安装类型
Connector
包装/外壳
Module
操作温度
-40°C~105°C
系列
PCH420V
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
输出类型
Analog
传感器类型
Vibration
RoHS状态
符合RoHS标准
PCH420V-M12-HZ拓展信息
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies
Amphenol Wilcoxon Sensing Technologies







哦! 它是空的。