AMS5105M1详情
AMS AMS5105M1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
12S-3
Operating Temp Range
-55C to 125C
Termination Method
Solder
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
2Signal
Manufacturer Part Number
AMS5105M1
Manufacturer
Advanced Monolithic Systems Inc
Part Life Cycle Code
接触制造商
Ihs Manufacturer
ADVANCED MONOLITHIC SYSTEMS INC
Risk Rank
5.59
类型
Circular
接头数量
2(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
达到SVHC
unknown
AMS5105M1拓展信息








哦! 它是空的。