AS1115详情
AMS AS1115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40781-0130150
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
Package Description
,
Part Life Cycle Code
接触制造商
Ihs Manufacturer
AVENS SIGNAL EQUIPMENT CORP
Risk Rank
5.57
性别
Male to (2) Female
Reach合规守则
unknown
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
1.5 Meters
AS1115拓展信息








哦! 它是空的。