AS1533详情
AMS AS1533重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT2HU3125BBB000XXX
Approvals
CSA, IEC, UL
Manufacturer
ABB
Mounting
Panel
Package Description
,
Part Life Cycle Code
Obsolete
Ihs Manufacturer
AMS AG
Risk Rank
5.8
Reach合规守则
unknown
额定电流
125 A
保护措施
Branch Circuit
端子类型
Box Terminal
AS1533拓展信息








哦! 它是空的。