AS3820E详情
AMS AS3820E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
KPN5511-230
Approvals
CE
Manufacturer
Autonics
输出的数量
2
输出类型
Analog Current, Solid State AC
输入类型
Milliamps DC, Millivolts DC, RTD, Thermocouple, Universal Input, Volts DC
显示类型
LED
0个相似型号
AS3820E拓展信息








哦! 它是空的。