TSL235R
TSL235R

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

ams TSL235R

  • 收藏
  • 对比

型号

TSL235R

品牌

ams

utmel 编号

146-TSL235R

商品类别

接口 - 编码器,解码器,转换器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Light-to-Frequency Converter - The TSL235 Light-to-Frequency Converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with frequency directly proportional to light intensity. Because it is TTL compatible, the output allows direct interface to a microcontroller or other logic circuitry. the TSL235R is characterized for operation over the temperature range of -25 degrees C to 70 degrees C.

起订量

1最小包装量--

添加到询价列表
TSL235R
TSL235R ams Light-to-Frequency Converter - The TSL235 Light-to-Frequency Converter combines a silicon photodiode and a current-to-frequency converter on a single monolithic CMOS integrated circuit. The output is a square wave (50% duty cycle) with frequency directly proportional to light intensity. Because it is TTL compatible, the output allows direct interface to a microcontroller or other logic circuitry. the TSL235R is characterized for operation over the temperature range of -25 degrees C to 70 degrees C.

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

TSL235R详情

ams TSL235R重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Part Life Cycle Code

    活跃

  • Ihs Manufacturer

    AMS-TAOS USA INC

  • 无铅代码

  • Reach合规守则

    unknown

0个相似型号

技术文档: ams TSL235R.

TSL235R拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z