Analog Devices 1465484
- 收藏
- 对比
1465484
153-1465484
无类别的
--
大陆
立即发货

1465484 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
1465484详情
Analog Devices 1465484重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
40 - 100
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
100
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
1465484拓展信息







哦! 它是空的。