Analog Devices AD22304-RL
- 收藏
- 对比
AD22304-RL
153-AD22304-RL
无类别的
--
大陆
立即发货

AD22304-RL datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD22304-RL详情
Analog Devices AD22304-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/4 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
4G-33-00
Approvals
CE;cULus
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Relay
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LCD
AD22304-RL拓展信息







哦! 它是空的。