Analog Devices AD5662ARJ-REEL7
- 收藏
- 对比
AD5662ARJ-REEL7
153-AD5662ARJ-REEL7
无类别的
--
大陆
立即发货

AD5662ARJ-REEL7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD5662ARJ-REEL7详情
Analog Devices AD5662ARJ-REEL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H5610241661
Approvals
CE
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
RoHS
有
终端
MS Connector
输出电压
5~15 VDC
输出类型
Differential
电机类型
56C
输入电压
5~15 VDC
轴承
有
知识产权评级
IP66
配套连接器
Included
AD5662ARJ-REEL7拓展信息







哦! 它是空的。