Analog Devices AD608A-REEL
- 收藏
- 对比
AD608A-REEL
153-AD608A-REEL
无类别的
--
大陆
立即发货

AD608A-REEL datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD608A-REEL详情
Analog Devices AD608A-REEL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H5650002643
Approvals
CE
Mounting Styles
Shafted
Shaft Type
双端
Manufacturer
Dynapar
RoHS
有
终端
Pluggable Screw Terminal Connector
输出电压
5~26 VDC
输出类型
Differential
电机类型
56C
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
Included
AD608A-REEL拓展信息







哦! 它是空的。