Analog Devices AD7537JN-RL
- 收藏
- 对比
AD7537JN-RL
153-AD7537JN-RL
无类别的
--
大陆
立即发货

AD7537JN-RL datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD7537JN-RL详情
Analog Devices AD7537JN-RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
711-0133
Number of Digits
7 Total - 2 Decimal
Approvals
CE, UL
Manufacturer
Redington Counters By Trumeter
Mounting
面板安装
终端
刀片式端子
显示类型
Mechanical
时间格式
Hours
工作电压
120 VAC
知识产权评级
IP65
AD7537JN-RL拓展信息







哦! 它是空的。