Analog Devices AD7853LA-R7
- 收藏
- 对比
AD7853LA-R7
153-AD7853LA-R7
无类别的
--
大陆
立即发货

AD7853LA-R7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD7853LA-R7详情
Analog Devices AD7853LA-R7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TY4X5WPG6A
Slot Width
0.38
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes, Adhesive Backed
颜色
Gray
样式
Slotted, Standard
长度
12
长度(毫米)
305 mm
AD7853LA-R7拓展信息







哦! 它是空的。