Analog Devices AD7862AR-10-R2
- 收藏
- 对比
AD7862AR-10-R2
153-AD7862AR-10-R2
无类别的
--
大陆
立即发货

AD7862AR-10-R2 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD7862AR-10-R2详情
Analog Devices AD7862AR-10-R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H5620001343
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
NorthStar - Danaher Controls
操作温度
-40 to 85 Degrees C
终端
Pluggable Screw Terminal Connector
输出电压
5~26 VDC
输出类型
Differential
电机类型
56C
输入电压
5~26 VDC
轴承
有
知识产权评级
IP66
配套连接器
Included
AD7862AR-10-R2拓展信息







哦! 它是空的。