Analog Devices AD7888BRZ-R2
- 收藏
- 对比
AD7888BRZ-R2
153-AD7888BRZ-R2
无类别的
--
大陆
立即发货

AD7888BRZ-R2 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD7888BRZ-R2详情
Analog Devices AD7888BRZ-R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
Base Product Number
USB3FTV2SA03
厂商
Amphenol Socapex
Product Status
活跃
系列
USB3F TV
颜色
Black
屏蔽/屏蔽
Shielded
线规
24 AWG, 28 AWG
配置
A Female to A Male (Circular Coupling)
规格说明
USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
特征
Data Transfer and Charge, Extension Cable, Industrial Environments - IP68, Panel Mount
长度
0.98 (300.0mm)
AD7888BRZ-R2拓展信息







哦! 它是空的。