Analog Devices AD8117ABPZ-RL7
- 收藏
- 对比
AD8117ABPZ-RL7
153-AD8117ABPZ-RL7
无类别的
--
大陆
立即发货

AD8117ABPZ-RL7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD8117ABPZ-RL7详情
Analog Devices AD8117ABPZ-RL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
60 Volts
Manufacturer Part Number
7000-42711-0000000
Manufacturer
Murrelektronik
连接器类型
Y-Splitter
性别
Male to (2) Female
额定电流
4 Amps
极数
4
知识产权评级
IP67
AD8117ABPZ-RL7拓展信息







哦! 它是空的。