Analog Devices AD8158ARB
- 收藏
- 对比
AD8158ARB
153-AD8158ARB
无类别的
--
大陆
立即发货

AD8158ARB datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD8158ARB详情
Analog Devices AD8158ARB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
18
Shell Style#
直插头
Manufacturer Part Number
DMS3106A18-11S-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Socket
长度
2 Inches
直径
1.12 Inches
AD8158ARB拓展信息







哦! 它是空的。