Analog Devices AD815ARB-24-R2
- 收藏
- 对比
AD815ARB-24-R2
153-AD815ARB-24-R2
无类别的
--
大陆
立即发货

AD815ARB-24-R2 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD815ARB-24-R2详情
Analog Devices AD815ARB-24-R2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
3
Voltage, Rating
50 Volts
Manufacturer Part Number
7000-50061-0000000
Manufacturer
Murrelektronik
连接器类型
T-Splitter
性别
Female to (1) Male (1) Female
额定电流
8 Amps
极数
3
知识产权评级
IP67
AD815ARB-24-R2拓展信息







哦! 它是空的。