Analog Devices AD8539ARZRL7
- 收藏
- 对比
AD8539ARZRL7
153-AD8539ARZRL7
无类别的
--
大陆
立即发货

AD8539ARZRL7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD8539ARZRL7详情
Analog Devices AD8539ARZRL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
711-0171
Number of Digits
7 Total - 2 Decimal
Approvals
UL
Manufacturer
Redington Counters By Trumeter
Mounting
面板安装
终端
电线引线
显示类型
Mechanical
时间格式
Hours
工作电压
120 VAC
知识产权评级
IP65
AD8539ARZRL7拓展信息







哦! 它是空的。