Analog Devices AD9248BCPZ-65RL7
- 收藏
- 对比
AD9248BCPZ-65RL7
153-AD9248BCPZ-65RL7
无类别的
--
大陆
立即发货

AD9248BCPZ-65RL7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD9248BCPZ-65RL7详情
Analog Devices AD9248BCPZ-65RL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
30 Volts
Manufacturer Part Number
7000-47311-0000000
Manufacturer
Murrelektronik
连接器类型
Y-Splitter
性别
Female to (2) Female
额定电流
4 Amps
极数
8
知识产权评级
IP54
AD9248BCPZ-65RL7拓展信息







哦! 它是空的。