Analog Devices AD9748ACP-PCB
- 收藏
- 对比
AD9748ACP-PCB
153-AD9748ACP-PCB
评估板 - 数模转换器(DAC)
--
大陆
立即发货

Parallel 8 Bits Input Loading 0.011 Us Settling Time 8-BIT Dac QCC32
1最小包装量--
AD9748ACP-PCB详情
Analog Devices AD9748ACP-PCB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Compliant
Package
Bulk
厂商
Analog Devices Inc.
Product Status
Obsolete
Number of DAC's
1
系列
TxDAC®
比特数
8
使用的 IC/零件
AD9748
提供的内容
Board(s)
数据接口
Parallel
评估套件
有
结算时间
11 ns
采样率(每秒)
210M
数模转换器类型
Current
AD9748ACP-PCB拓展信息
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Linear Technology / Analog Devices
Analog Devices Inc.
Linear Technology / Analog Devices







哦! 它是空的。