Analog Devices AD9979
- 收藏
- 对比
AD9979
153-AD9979
无类别的
--
大陆
立即发货

AD9979 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
AD9979详情
Analog Devices AD9979重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
19
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
22-14
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
19Signal
Manufacturer Part Number
AD9979
Manufacturer
Analog Devices Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
ANALOG DEVICES INC
Risk Rank
5.7
类型
Circular
Reach合规守则
compliant
接头数量
19(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
AD9979拓展信息







哦! 它是空的。