Analog Devices ADA4805-2ARMZ-RL7
- 收藏
- 对比
ADA4805-2ARMZ-RL7
153-ADA4805-2ARMZ-RL7
无类别的
--
大陆
立即发货

ADA4805-2ARMZ-RL7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADA4805-2ARMZ-RL7详情
Analog Devices ADA4805-2ARMZ-RL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
DLS-R-20
Interrupt Rating
200 kA @ 600 VAC, 20 kA @ 300 VDC
Approvals
CSA, UL
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
额定电流
20 A
ADA4805-2ARMZ-RL7拓展信息







哦! 它是空的。