Analog Devices ADDOF
- 收藏
- 对比
ADDOF
153-ADDOF
无类别的
--
大陆
立即发货

ADDOF datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADDOF详情
Analog Devices ADDOF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
20
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A20-27P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.13 Inches
直径
1.25 Inches
ADDOF拓展信息







哦! 它是空的。