Analog Devices ADE9000XCPZ
- 收藏
- 对比
ADE9000XCPZ
153-ADE9000XCPZ
无类别的
--
大陆
立即发货

High Performance Polyphase Energy Metering AFE with Power Quality Analysis
1最小包装量--
ADE9000XCPZ详情
Analog Devices ADE9000XCPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/32 DIN
PowerSupply
100-240 VAC
Manufacturer Part Number
32A152
Approvals
CE
Manufacturer
Dwyer Instruments
输出的数量
2
输出类型
Current, Voltage
输入类型
DC Current, RTD, Thermocouple, Volts DC
显示类型
LED
ADE9000XCPZ拓展信息







哦! 它是空的。