Analog Devices ADG405BPZ
- 收藏
- 对比
ADG405BPZ
153-ADG405BPZ
无类别的
--
大陆
立即发货

ADG405BPZ datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADG405BPZ详情
Analog Devices ADG405BPZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
36
Shell Style#
Cable Connecting Receptacle
Manufacturer Part Number
DMS3101A36-73S
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
RoHS
无
触点性别
Socket
长度
2.38 Inches
直径
2.25 Inches
ADG405BPZ拓展信息







哦! 它是空的。