Analog Devices ADG708CRUZRL7
- 收藏
- 对比
ADG708CRUZRL7
153-ADG708CRUZRL7
无类别的
--
大陆
立即发货

ADG708CRUZRL7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADG708CRUZRL7详情
Analog Devices ADG708CRUZRL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
731-0040
Number of Digits
7 Total - 2 Decimal
Approvals
CE, cUL, UL
Manufacturer
Redington Counters By Trumeter
Mounting
面板安装
终端
刀片式端子
显示类型
Mechanical
时间格式
Hours
工作电压
12 VDC, 24 VDC
知识产权评级
IP65
ADG708CRUZRL7拓展信息







哦! 它是空的。