Analog Devices ADG936BCPZREEL7
- 收藏
- 对比
ADG936BCPZREEL7
153-ADG936BCPZREEL7
无类别的
--
大陆
立即发货

ADG936BCPZREEL7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADG936BCPZREEL7详情
Analog Devices ADG936BCPZREEL7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H5620481263
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
NorthStar - Danaher Controls
操作温度
-40 to 85 Degrees C
终端
Pluggable Screw Terminal Connector
输出电压
5~15 VDC
输出类型
单端
电机类型
56C
输入电压
5~15 VDC
轴承
有
知识产权评级
IP66
配套连接器
Included
ADG936BCPZREEL7拓展信息







哦! 它是空的。