Analog Devices ADM809MAKSZ
- 收藏
- 对比
ADM809MAKSZ
153-ADM809MAKSZ
无类别的
--
大陆
立即发货

ADM809MAKSZ datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADM809MAKSZ详情
Analog Devices ADM809MAKSZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
PowerSupply
110 VAC
Approvals
CE, UL
Manufacturer
Cal Controls
输出的数量
2
输出类型
Relay, Solid State AC
输入类型
Millivolts DC, RTD, Thermocouple
显示类型
LED
ADM809MAKSZ拓展信息







哦! 它是空的。