Analog Devices ADS1274IPAP
- 收藏
- 对比
ADS1274IPAP
153-ADS1274IPAP
数据采集 - 模数转换器(ADC)
--
大陆
立即发货

ADS1274IPAP datasheet pdf and Data Acquisition - Analog to Digital Converters (ADC) product details from Analog Devices stock available at utmel
1最小包装量--
ADS1274IPAP详情
Analog Devices ADS1274IPAP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
50 microinches Gold Plate
安装类型
Wall - Front Mount - Thru Holes
外壳材料
不锈钢
插入材料
Hard Dielectric
Contact Sizes
19#20
Service Rating
I
Insert Arrangement
D19
Contact Materials
Copper Alloy
屏蔽/屏蔽
有
触点样式
Socket
密封
Meets IP67
外壳电镀
化学镍
ADS1274IPAP拓展信息
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。