Analog Devices ADSP-21CSP01KS-50X
- 收藏
- 对比
ADSP-21CSP01KS-50X
153-ADSP-21CSP01KS-50X
无类别的
--
大陆
立即发货

ADSP-21CSP01KS-50X datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADSP-21CSP01KS-50X详情
Analog Devices ADSP-21CSP01KS-50X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2000 - 12000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
ADSP-21CSP01KS-50X拓展信息







哦! 它是空的。