Analog Devices ADSP-BF534BBCZ-4A-R7
- 收藏
- 对比
ADSP-BF534BBCZ-4A-R7
153-ADSP-BF534BBCZ-4A-R7
无类别的
--
大陆
立即发货

ADSP-BF534BBCZ-4A-R7 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
ADSP-BF534BBCZ-4A-R7详情
Analog Devices ADSP-BF534BBCZ-4A-R7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
TY75X1WPB6A
Slot Width
0.3
Approvals
CE, CSA, UL
Manufacturer
Thomas & Betts
RoHS
有
Mounting Method
DIN Standard Mounting Holes, Adhesive Backed
颜色
Black
样式
Slotted, Standard
长度
12
长度(毫米)
305 mm
ADSP-BF534BBCZ-4A-R7拓展信息







哦! 它是空的。