Analog Devices AT25
- 收藏
- 对比
AT25
153-AT25
保险丝
--
大陆
立即发货

AT25 datasheet pdf and Fuses product details from Analog Devices stock available at utmel
1最小包装量--
AT25详情
Analog Devices AT25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
DIN Rail
Manufacturer Part Number
7957
Approvals
CE, cUL, UL
Manufacturer
Trumeter
RoHS
有
Timing Range
0
终端
螺丝端子
操作方式
Impulse, Interval, On Delay, One-Shot, Repeat Cycle
触点
单刀双掷
知识产权评级
IP20, IP40
AT25拓展信息







哦! 它是空的。