Analog Devices C4X
- 收藏
- 对比
C4X
153-C4X
其它
--
大陆
立即发货

C4X datasheet pdf and Miscellaneous product details from Analog Devices stock available at utmel
1最小包装量--
C4X详情
Analog Devices C4X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
300 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
20 - 20
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
C4X拓展信息







哦! 它是空的。