Analog Devices CA18
- 收藏
- 对比
CA18
153-CA18
无类别的
--
大陆
立即发货

CA18 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
添加到询价列表
CA18详情
Analog Devices CA18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Flat plug-in connection
Degree of protection (IP), front side
IP00
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
2500
0个相似型号
CA18拓展信息







哦! 它是空的。