Analog Devices CA2086-2
- 收藏
- 对比
CA2086-2
153-CA2086-2
配件
--
大陆
立即发货

Ribbon Cables / IDC Cables 4-Pin to 4-Pin Ribbon Cable (DC2086)
1最小包装量--
CA2086-2详情
Analog Devices CA2086-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
FS1
Package
DC1FS1IP66
Manufacturer Part Number
DC1-124D3NN-A66N
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Base Product Number
CA2086
厂商
Analog Devices Inc.
Product Status
活跃
For Use With/Related Products
-
系列
-
配件类型
电缆组件
最高频率
500 Hz
知识产权评级
IP66
CA2086-2拓展信息
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Linear Technology/Analog Devices
Analog Devices Inc.
Linear Technology/Analog Devices
Linear Technology/Analog Devices
Analog Devices Inc.
Analog Devices Inc.
Analog Devices Inc.







哦! 它是空的。