Analog Devices CDM6116AD
- 收藏
- 对比
CDM6116AD
153-CDM6116AD
无类别的
--
大陆
立即发货

CDM6116AD datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CDM6116AD详情
Analog Devices CDM6116AD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
I
Built-in depth
392
Material housing
Steel
Degree of protection (IP)
IP41
With lock
有
深度
400
宽度
1350
高度
2200
CDM6116AD拓展信息







哦! 它是空的。