Analog Devices CLX850360
- 收藏
- 对比
CLX850360
153-CLX850360
无类别的
--
大陆
立即发货

CLX850360 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CLX850360详情
Analog Devices CLX850360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Rectangular
Degree of protection (NEMA)
4X
Colour front ring
Black
With front ring
有
Type of control element
Other
CLX850360拓展信息







哦! 它是空的。