Analog Devices CLX-880562
- 收藏
- 对比
CLX-880562
153-CLX-880562
无类别的
--
大陆
立即发货

CLX-880562 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CLX-880562详情
Analog Devices CLX-880562重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
500 - 500
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Degree of protection (NEMA)
12
Rated operation power at AC-3, 400 V
0
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
10
Type of control element
Door coupling rotary drive
Number of auxiliary contacts as normally closed contact
0
CLX-880562拓展信息







哦! 它是空的。