Analog Devices CMP01DJ
- 收藏
- 对比
CMP01DJ
153-CMP01DJ
无类别的
--
大陆
立即发货

CMP01DJ datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CMP01DJ详情
Analog Devices CMP01DJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
630 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
70 - 100
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CMP01DJ拓展信息







哦! 它是空的。