Analog Devices CMP01J/883
- 收藏
- 对比
CMP01J/883
153-CMP01J/883
无类别的
--
大陆
立即发货

CMP01J/883 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CMP01J/883详情
Analog Devices CMP01J/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Circuit integrity
None
Protection class
II
Built-in depth
275
Material housing
Steel
Degree of protection (IP)
IP55
With lock
无
深度
275
宽度
300
高度
800
CMP01J/883拓展信息







哦! 它是空的。