Analog Devices CMP02CJ/883
- 收藏
- 对比
CMP02CJ/883
153-CMP02CJ/883
无类别的
--
大陆
立即发货

CMP02CJ/883 datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CMP02CJ/883详情
Analog Devices CMP02CJ/883重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
2
Number of contacts as normally open contact
0
Degree of protection (IP)
IP40
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
无
Type of control element
Key
With light source
无
CMP02CJ/883拓展信息







哦! 它是空的。