Analog Devices CMP553BRMZ
- 收藏
- 对比
CMP553BRMZ
153-CMP553BRMZ
无类别的
--
大陆
立即发货

CMP553BRMZ datasheet pdf and Unclassified product details from Analog Devices stock available at utmel
1最小包装量--
CMP553BRMZ详情
Analog Devices CMP553BRMZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP30
Type of fastening
Snap on
Material quality
Polyvinyl chloride (PVC)
Model
Left/right
宽度
15
高度
15
CMP553BRMZ拓展信息







哦! 它是空的。